3M 3M™ HDT-0800-48A Heat Shrink Tubing, 8-1/0 Ga., Black, Heavy-Duty 7000132410

Description
3M HDT-0800-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 8-1/0 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardantChemical, abrasion, and split resistant Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Easy handling and installation with maximum operating reliability and system protection Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .800" Shrunk I.D.: .200"
Request a Quote Datasheet
Description
3M HDT-0800-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 8-1/0 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardantChemical, abrasion, and split resistant Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Easy handling and installation with maximum operating reliability and system protection Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .800" Shrunk I.D.: .200"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ HDT-0800-48A Heat Shrink Tubing, 8-1/0 Ga., Black, Heavy-Duty - 22041 - Waytek, Inc.
Chanhassen, MN, United States
3M™ HDT-0800-48A Heat Shrink Tubing, 8-1/0 Ga., Black, Heavy-Duty
22041
3M™ HDT-0800-48A Heat Shrink Tubing, 8-1/0 Ga., Black, Heavy-Duty 22041
3M HDT-0800-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 8-1/0 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardantChemical, abrasion, and split resistant Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Easy handling and installation with maximum operating reliability and system protection Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .800" Shrunk I.D.: .200"
  • 3M HDT-0800-48A Heavy Duty Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Color: Black
  • Length: 48
  • Size: 8-1/0 Ga.
  • Shrink Ratio: 3:1
  • Cross-linked Polyolefin
  • During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present
  • Flame retardantChemical, abrasion, and split resistant
  • Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition
  • Easy handling and installation with maximum operating reliability and system protection
  • Meets SAE-AMS-DTL-23053/15 Class 1 ABS
  • Temp rating: 230°F (110°C) to -67°F (-55°C)
  • Shrink temperature: 250°F (121°C)
  • Expanded I.D.: .800"
  • Shrunk I.D.: .200"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22041
Product Name 3M™ HDT-0800-48A Heat Shrink Tubing, 8-1/0 Ga., Black, Heavy-Duty
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers