FTZ INDUSTRIES, INC.
29008-6 3/8" BLACK -- FTZ INDUSTRIES 29008-6 3/8" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 3/8", 6" PIECES, 9 PER BAG, BLACK
FTZ Industries, Inc.
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 6" Pieces, 9 per bag, Black
29008-6 3/8" BLACK
Description
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
Request a Quote
Email Supplier
Description
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 6" Pieces, 9 per bag, Black
22254
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
- FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 3/8
- Expanded I.D.: .375
- Shrunk I.D.: .125
- Recovered Wall Thickness: .055
- Black
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22254 |
|
Product Name
|
FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 6" Pieces, 9 per bag, Black |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Device Technologies, Inc.
Sleeving
Mesh / Braided Sleeving
Material
Halar®; Halar
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Copper
Diameter
0.5709 to 1.18 inch (14.5 to 30 mm)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details