DSG-Canusa DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink, 2", 2:1, 48" 4202000BK0048

Description
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 2.000 Shrink ID: 1.000
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 2.000 Shrink ID: 1.000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink, 2
Chanhassen, MN, United States
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink, 2", 2:1, 48"
22132
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink, 2", 2:1, 48" 22132
DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 2.000 Shrink ID: 1.000
  • DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 2
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: 2.000
  • Shrink ID: 1.000
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22132
Product Name DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink, 2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details