DSG-Canusa DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool 418025BK00R5

Description
DSG-Canusa 418025BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .125quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet
Description
DSG-Canusa 418025BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .125quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool - 22002M - Waytek, Inc.
Chanhassen, MN, United States
DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool
22002M
DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool 22002M
DSG-Canusa 418025BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .125quot; Recovered Wall Thickness: .025quot;
  • DSG-Canusa 418025BK00R5 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards
  • UL and CSA Certified
  • Temp rating: 221°F (105°C) to -22°F (-30°C)
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 1000 ft
  • Nominal I.D.: 1/4quot;
  • Expanded I.D.: .250quot;
  • Shrunk I.D.: .125quot;
  • Recovered Wall Thickness: .025quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22002M
Product Name DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details