Techflex, Inc. Techflex HWN1.5 Heavy Wall Expandable Sleeving, 1 1/2", 250' Spool HWN1.5

Description
Techflex HWN1.5 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 3/4" to 2" Cut with a hot knife to avoid fraying Weight Per 100 ft. 2.5 lbs.
Request a Quote Datasheet
Description
Techflex HWN1.5 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 3/4" to 2" Cut with a hot knife to avoid fraying Weight Per 100 ft. 2.5 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex HWN1.5 Heavy Wall Expandable Sleeving, 1 1/2
Chanhassen, MN, United States
Techflex HWN1.5 Heavy Wall Expandable Sleeving, 1 1/2", 250' Spool
20352F
Techflex HWN1.5 Heavy Wall Expandable Sleeving, 1 1/2", 250' Spool 20352F
Techflex HWN1.5 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 3/4" to 2" Cut with a hot knife to avoid fraying Weight Per 100 ft. 2.5 lbs.
  • Techflex HWN1.5 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: 3/4" to 2"
  • Cut with a hot knife to avoid fraying
  • Weight Per 100 ft. 2.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20352F
Product Name Techflex HWN1.5 Heavy Wall Expandable Sleeving, 1 1/2", 250' Spool
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details