DSG-Canusa DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 200' Spool CPX 100 0375 BK 200'

Description
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 200' Spool
22436L
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 200' Spool 22436L
DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
  • DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Nominal Size: 3/8quot;
  • Shrink I.D.: .187quot;
  • Expanded I.D.: .375quot;
  • Shrinks to 1/2 the original size
  • Shrink ratio: 2:1
  • Flame retardant
  • Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
  • Temp rating: 275°F (135°C) to -67°F (-55°C)
  • Shrink temperature: 194°F (90°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22436L
Product Name DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 200' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 2887463 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details