DSG-Canusa DSG-Canusa CPA100 3/8" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 200' Spool 5700375BK00R3

Description
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; .06quot; Wall thickness Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230 degrees F (110 degrees C) - 67 degrees F (-55 degrees C) Shrink Temperature: 248 degrees F (120 degrees C)
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; .06quot; Wall thickness Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230 degrees F (110 degrees C) - 67 degrees F (-55 degrees C) Shrink Temperature: 248 degrees F (120 degrees C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA100 3/8
Chanhassen, MN, United States
DSG-Canusa CPA100 3/8" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 200' Spool
22206L
DSG-Canusa CPA100 3/8" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 200' Spool 22206L
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; .06quot; Wall thickness Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230 degrees F (110 degrees C) - 67 degrees F (-55 degrees C) Shrink Temperature: 248 degrees F (120 degrees C)
  • DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Spool size: 200#39;
  • Shrink ratio 3:1
  • Expanded ID: .375quot;
  • Shrunk ID: .125quot;
  • .06quot; Wall thickness
  • Accommodates a variety of shapes and contours
  • Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, automobile and telecommunications
  • Internal adhesive melts when shrunk
  • Shrinks to 1/3 the original size
  • 230 degrees F (110 degrees C) - 67 degrees F (-55 degrees C)
  • Shrink Temperature: 248 degrees F (120 degrees C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22206L
Product Name DSG-Canusa CPA100 3/8" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 200' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details