TE Connectivity shrink tube CES-1

Description
Chem-X Products
Request a Quote
Description
Chem-X Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
shrink tube - CES-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-1
shrink tube CES-1
Chem-X Products

Chem-X Products

Buy Now
shrink tube - CES-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-1
shrink tube CES-1
Chem-X Products

Chem-X Products

Buy Now
TE-Raychem CES-1 Heat Shrinkable Cable Entry Seal, Inside Diameter .5
Chanhassen, MN, United States
TE-Raychem CES-1 Heat Shrinkable Cable Entry Seal, Inside Diameter .5"
86001
TE-Raychem CES-1 Heat Shrinkable Cable Entry Seal, Inside Diameter .5" 86001
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-1 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): .5" (12.7mm) Recovered Inside Diameter (Max): .16" (4.07mm) Drill Size: 1" (25.4) Cable Diameter Range: .17"-.43" (4.32-10.92mm) Total Length: 2.45" (62.23mm) Maximum Inside Diameter: .75" (19.05mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-1 Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): .5" (12.7mm)
  • Recovered Inside Diameter (Max): .16" (4.07mm)
  • Drill Size: 1" (25.4)
  • Cable Diameter Range: .17"-.43" (4.32-10.92mm)
  • Total Length: 2.45" (62.23mm)
  • Maximum Inside Diameter: .75" (19.05mm)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CES-1 86001
Product Name shrink tube TE-Raychem CES-1 Heat Shrinkable Cable Entry Seal, Inside Diameter .5"
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Reducing sleeve - NPFC-R-G38-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cable Transitions & Breakouts - 017055-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details