DSG-Canusa DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 4201500CK0048

Description
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5Shrink I.D.: .750 Recovered Wall thickness: .040
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5Shrink I.D.: .750 Recovered Wall thickness: .040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink, 1 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
22324
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 22324
DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5Shrink I.D.: .750 Recovered Wall thickness: .040
  • DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1 1/2
  • Expanded: 1.5Shrink I.D.: .750
  • Recovered Wall thickness: .040
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22324
Product Name DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details