Techflex, Inc. Techflex PTN0.50BK-500 Standard Expandable Sleeving, 1/2", 500' Spool, Black PTN0.50BK-500

Description
Techflex PTN0.50BK-500 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.50BK-500 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.50BK-500 Standard Expandable Sleeving, 1/2
Chanhassen, MN, United States
Techflex PTN0.50BK-500 Standard Expandable Sleeving, 1/2", 500' Spool, Black
20302H
Techflex PTN0.50BK-500 Standard Expandable Sleeving, 1/2", 500' Spool, Black 20302H
Techflex PTN0.50BK-500 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
  • Techflex PTN0.50BK-500 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 1/4" to 3/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 8 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20302H
Product Name Techflex PTN0.50BK-500 Standard Expandable Sleeving, 1/2", 500' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details