Waytek, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
Nason TT-F3A-120R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 120°F (48.8°C) Set...
Nason TT-F3A-130R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 130°F (54.4°C) Set...
Nason TT-F3A-150R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 150°F (65.5°C) Set...
Nason TT-F3A-180R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 180°F (82.2°C) Set...