3M 3M™ FP301-1/16-48" 1/16" Heat Shrink Tubing, 48" 2:1, Thin Wall, Red 7010350203

Description
3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet
Description
3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP301-1/16-48
Chanhassen, MN, United States
3M™ FP301-1/16-48" 1/16" Heat Shrink Tubing, 48" 2:1, Thin Wall, Red
20246
3M™ FP301-1/16-48" 1/16" Heat Shrink Tubing, 48" 2:1, Thin Wall, Red 20246
3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • 3M FP301-1/16-48 Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Red
  • Length: 48
  • Size: 1/16
  • Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • SAE-AMS-DTL-23053/5, Class 1 Class 2
  • Expanded I.D.: .063"
  • Recovered I.D.: .031"
  • Recovered Wall Thickness: .017"
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Max Operating Temp (Period): 572°F (300°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C)
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20246
Product Name 3M™ FP301-1/16-48" 1/16" Heat Shrink Tubing, 48" 2:1, Thin Wall, Red
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.25 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-39-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.25 inch (31.75 mm)
View Details
Heat Shrink Tubing - 2685007 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details