Techflex, Inc. Techflex PTN0.75BK-50 Standard Expandable Sleeving, 3/4", 50' Spool, Black PTN0.75BK-50

Description
Techflex PTN0.75BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.75BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.75BK-50 Standard Expandable Sleeving, 3/4
Chanhassen, MN, United States
Techflex PTN0.75BK-50 Standard Expandable Sleeving, 3/4", 50' Spool, Black
20303K
Techflex PTN0.75BK-50 Standard Expandable Sleeving, 3/4", 50' Spool, Black 20303K
Techflex PTN0.75BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
  • Techflex PTN0.75BK-50 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: ½" to 1 ¼"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 12 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20303K
Product Name Techflex PTN0.75BK-50 Standard Expandable Sleeving, 3/4", 50' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details