TE Connectivity TE-Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12" CES-3R

Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.12" (28.4mm) Recovered Inside Diameter (Max): .38" (9.65mm) Drill Size: 1.375" (34.80mm) Cable Diameter Range: .4-.94" (10.16-23.88mm) Maximum Inside Diameter: 1.10" (27.94mm)
Request a Quote
Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.12" (28.4mm) Recovered Inside Diameter (Max): .38" (9.65mm) Drill Size: 1.375" (34.80mm) Cable Diameter Range: .4-.94" (10.16-23.88mm) Maximum Inside Diameter: 1.10" (27.94mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE-Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12
Chanhassen, MN, United States
TE-Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12"
86006
TE-Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12" 86006
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.12" (28.4mm) Recovered Inside Diameter (Max): .38" (9.65mm) Drill Size: 1.375" (34.80mm) Cable Diameter Range: .4-.94" (10.16-23.88mm) Maximum Inside Diameter: 1.10" (27.94mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): 1.12" (28.4mm)
  • Recovered Inside Diameter (Max): .38" (9.65mm)
  • Drill Size: 1.375" (34.80mm)
  • Cable Diameter Range: .4-.94" (10.16-23.88mm)
  • Maximum Inside Diameter: 1.10" (27.94mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 86006
Product Name TE-Raychem CES-3R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers