DSG-Canusa DSG-Canusa CPA 100 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48" 5700500BK0048

Description
DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .167quot; Recovered Wall Thickness: .055quot; Black Shrinks to 1/3 the original size Insulate, seal and protect with this 1/2 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .167quot; Recovered Wall Thickness: .055quot; Black Shrinks to 1/3 the original size Insulate, seal and protect with this 1/2 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 1/2
Chanhassen, MN, United States
DSG-Canusa CPA 100 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48"
22208
DSG-Canusa CPA 100 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48" 22208
DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .167quot; Recovered Wall Thickness: .055quot; Black Shrinks to 1/3 the original size Insulate, seal and protect with this 1/2 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
  • DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/2quot;
  • Expanded I.D.: .500quot;
  • Shrunk I.D.: .167quot;
  • Recovered Wall Thickness: .055quot;
  • Black
  • Shrinks to 1/3 the original size
  • Insulate, seal and protect with this 1/2 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22208
Product Name DSG-Canusa CPA 100 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2345920 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details