DSG-Canusa DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" 5700125BK0048

Description
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Shrinks to 1/3 the original size Black Insulate, seal and protect with this 1/8 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Shrinks to 1/3 the original size Black Insulate, seal and protect with this 1/8 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8
Chanhassen, MN, United States
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48"
22202
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" 22202
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Shrinks to 1/3 the original size Black Insulate, seal and protect with this 1/8 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
  • DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/8
  • Expanded I.D.: .125
  • Shrunk I.D.: .042
  • Shrinks to 1/3 the original size
  • Black
  • Insulate, seal and protect with this 1/8 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22202
Product Name DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details