DSG-Canusa DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink, 1/4", 2:1, 48" 4200250CL0048

Description
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink, 1/4
Chanhassen, MN, United States
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink, 1/4", 2:1, 48"
22304
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink, 1/4", 2:1, 48" 22304
DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
  • DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 1 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4
  • Expanded: .250
  • Shrink I.D.: .125
  • Recovered Wall thickness: .025
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22304
Product Name DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink, 1/4", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details