Waytek, Inc. Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining... | |
| Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5201-2001 PT Series Power Tamer Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate... | |
| Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601-24B, PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle... | |
| Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5604B, PT Series 30A One Shot Relay Category: Solid State Relays Manufacturer: Egis Eliminate... | |
| Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis... | |
| Cole Hersee 48785 Standard Solid-State Relay Category: Solenoids Manufacturer: Littelfuse Amperage: 85A 9V-31V Electronic Solenoid No moving parts to wear out Can handle over 20 million on-off cycles Completely sealed... | |
| InPower DBT-MD-01 Medium Duty Data Bus Throttle Control Category: Solid State Relays Manufacturer: InPower Provides more than just high idle and PTO. Module has three adjustable RPM settings and two... | |
| InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with... | |
| InPower VCM-03-01SF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with... | |
| InPower VCM-03-03MA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable on-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-03-04SF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with... | |
| InPower VCM-03-10SA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable on-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-03-60SA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable on-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case... | |
| InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with... | |
| InPower VCM-04-10MA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-04-10SA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-04-20MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with... | |
| InPower VCM-04-60MA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-04-60SA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-05-01SF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size... | |
| InPower VCM-05-05SA One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-05-05SF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size... | |
| InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-05-10SA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-05-20MF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size... | |
| InPower VCM-05-30MF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Time Delay: 30 minute one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x... | |
| InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-05-60SA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal... | |
| InPower VCM-10 Dual Input Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Dual inputs Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case... | |
| Littelfuse 880086 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating... | |
| Littelfuse 880088 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating... | |
| Littelfuse 880103 Bi-Stable SD Relays Category: Solid State Relays Manufacturer: Littelfuse SD Series Relay Type: High-Amp IP66 and IPK9K rated The mating connector for this item is part #38413 | |
| Trombetta SSR-125-004 Solid State Relay Category: Solid State Relays Manufacturer: Trombetta Offers a longer lifespan than any other contactors in its class. The unit can be used in rough environments; | |
| Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601B PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Mobile Electric... |