3M 3M™ HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot, 4-Way Outlet, 1.25"/0.80" HDBB-410-1-250

Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 4 Outer Diameter Before: 1.2" (31.8 mm) Outer Diameter After: 0.80" (20.3 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet
Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 4 Outer Diameter Before: 1.2" (31.8 mm) Outer Diameter After: 0.80" (20.3 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot, 4-Way Outlet, 1.25
Chanhassen, MN, United States
3M™ HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot, 4-Way Outlet, 1.25"/0.80"
20272
3M™ HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot, 4-Way Outlet, 1.25"/0.80" 20272
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 4 Outer Diameter Before: 1.2" (31.8 mm) Outer Diameter After: 0.80" (20.3 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant
  • Internal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 4
  • Outer Diameter Before: 1.2" (31.8 mm)
  • Outer Diameter After: 0.80" (20.3 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet
Heat Shrink Boots, Caps - 3M156582-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M156582-ND
Heat Shrink Boots, Caps 3M156582-ND
Heat Shrink Boot, Transition - Breakout, 4:1 Black

Heat Shrink Boot, Transition - Breakout, 4:1 Black

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 20272 3M156582-ND
Product Name 3M™ HDBB-410-1-250 Heat Shrinkable Cable Breakout Boot, 4-Way Outlet, 1.25"/0.80" Heat Shrink Boots, Caps
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details