Waytek, Inc. Datasheets for Cable and Electrical Tapes

Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.


Cable and Electrical Tapes: Learn more

Product Name Notes
3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric...
3M Temflex Tape 1776 is an economical, general purpose tape made in the USA. It provides excellent mechanical protection with the combination of a rubber resin adhesive and PVC backing.
Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures. Tesa TS62309.7 Halogen-free PE Film Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 1" Roll...
When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation...
For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive...
Premium 111 Vinyl 7mil Electrical Tape is an all weather, professional grade, pressure-sensitive vinyl tape that gives excellent performance over a wide range of temperatures. Premium 111 is used for...
Premium 85 Professional Grade 8.5 mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold...
Revere 7 Commercial Grade 7mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that is used for all kinds of mechanical and electrical applications. Revere 7 is flame...
21000 PVC Electrical Tape Category: Electrical Tape Resists oil, water and weather Conforms easily to irregular surfaces 7 mil thick, ¾" wide, 60' long Insulates and protects electrical splices 600VDC...
21010 Premium All-Weather PVC Electrical Tape Category: Electrical Tape Meets UL requirements 8 mil thick, ¾" wide, 66' long Protects electrical splices in all extremes of weather 600VDC 176°F (80°C)...
3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: 32°F (0°C)...
3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 32°F (0°C) to 302°F...
3M 7000006092 Scotch® Super 88 Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 8.5 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to...
3M 7000006094 -Red-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000006095-Blue-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:...
3M 7000006096-Yellow-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000006097-White-3/4 " x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000006098-Green-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:...
3M 7000006099-Gray-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:...
3M 7000031580 -Brown-3/4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000031581-Orange-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C)...
3M 7000058437-Violet-3/ 4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating...
3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength: 750VDC/mil Use...
3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Width: 1-1/2 Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength:...
Electrical Tape Blue 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Brown 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Gray 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Green 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Orange 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Red 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Violet 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Electrical Tape Yellow 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Rubber Splicing Tape Category: Electrical Tape UL 510 30 mil thick, 3/4" wide, 22' long Insulates and protects electrical splices 600VDC 176°F (80°C)
Tesa TS4173.7 PVC Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Soft PVC film wire harness tape with an acrylic adhesive PV2 tape for basic bundling up to a temperature...
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior...
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection...
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable...
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance...
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable Width:...
No flame or heat required Chemically and mechanically weld to form a weathertight seal Ideal for covering cable lugs, splices and terminations 212°F (100°C) -40°F (-40°C) 1 in x 10...
No flame or heat required Chemically and mechanically weld to form a weathertight seal Ideal for covering cable lugs, splices and terminations 212°F (100°C) -40°F (-40°C) 1 in x 30...