Waytek, Inc. Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Product Name Notes
7-stud ZCASE® Fuse Holders are configurable products designed for primary high-current power distribution. Littelfuse 0FHZ0007Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects the...
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into...
On the road or at the work site, you need quick access to reliable circuit protection. Compact, IP67 rated, two position mini fuse holder accepts AMP MCP (Multiple Contact Point)...
Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer:...
Protect your critical electronics with this inline fuse holder. The built-in LED indicator lights up when the fuse in blown, allowing you to easily identify blown fuses in the dark...
Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO...
Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Littelfuse FHAS101 Sealed In-Line ATO Fuse Holder...
Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Littelfuse FHMS200 Sealed Heavy Duty In-Line MINI...
Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Littelfuse FHMS201 Sealed In-Line MINI Fuse Holder...
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE fused circuits. Littelfuse 0FHZ0001Z FHZ Series ZCASE Fuse...
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0002Z FHZ Series ZCASE Fuse...
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0005Z FHZ Series ZCASE Fuse...
The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional...
The LMG fuse holder building block series can be used for main branch primary fusing and accepts multiple (up to six) industry-standard AMG (MEGA) fuses with optional power input module.
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and...
The MDB5 is a sealed multi-circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution...
The Series PTSR-X Push-to-Seat sealed relay connector, or holder, is specifically designed to accept standard Mini ISO relays, Delphi 630 Metri-Pack terminals and 480 Metri-Pack seals. This uniquely designed sealed...
The SMZ stud mount fuse holder allows you to mount fusing directly to a M8 or M10 stud on applications such as batteries, alternators, battery switches or electrical relays. The...
These in-line fuse holders are compatible with automotive blade fuses commonly used for overcurrent protection of vehicle wiring and electrical systems. The blade-style contacts of automotive blade fuses plug into...
Use with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy Gauge cables requiring ultra high current protection. Features interconnecting pins on side of fuse...
Littelfuse 0FHM0001ZXJ Mini In-Line Fuse Holder Category: In-line Fuse Holder Manufacturer: Littelfuse Wire: 14 Ga. GLX stranded black wire Color: Black 2 - 4.78" Wire Leads Splash-waterproof
Littelfuse ATO/ATC In-line Fuse Holder 0FHA0001HXGLO Category: Fuse Holders Manufacturer: LIttlefuse Easily identify blown ATO/ATC fuses with this see-through covered ATO/ATC fuse holder 12 Ga. 4" wire leads
Littelfuse Flex-Midi Bus Bar 882267002 Category: Fuse Holders Manufacturer: Littelfuse 32 VDC -40°F (-40°C) - 257°F (125°C) Flexible Cover
Littelfuse Flex-Midi Bus Bar 882267003 Category: Fuse Holders Manufacturer: Littelfuse 32 VDC -40°F (-40°C) - 257°F (125°C) Flexible Cover
3M 7100163882 Fuse Clip Category: Fuse Holders Manufacturer: 3M Component Type: Push-On Fuse Tap Tab Width: 6.35mm Insulation Material: Non-Insulated For use with 1/4 diameter glass fuses Convenient to use...
3M 972K-A In-Line Blade Fuse Holders Category: Fuse Holders Manufacturer: 3M Series: Scotchlok Color: Blue Contact Material: Tin-plated copper Easy to install Insert wire on both ends of holder, squeeze...
ATO / ATC In-Line Fuse Holder 46032 Category: Fuse Holders 12 Ga. GPT, 8" leads
ATO / ATC In-Line Fuse Holder 46046 Category: Fuse Holders Hard plastic cover protects the fuse connection 12 Ga. GPT wire, 11" loop Fuse holders are stackable and attach with...
Clear Cover 46019 Category: Fuse Holders Cover for part number 46448 Fuse Holder sold separately
EATON Fuse Clip Category: Fuse Holders Manufacturer: EATON Fuse clip for waterproof in-line glass fuse holder 46004
Eaton Maxi Fuse Holder w/ Red Bare Wire Category: Fuse Holders Manufacturer: Eaton MAXI fuse holder for MAXI automotive blade fuses 6 Ga. STX red wire leads, 5 leads 32VDC...
Eaton Panel Mount Fuse Holder Category: Fuse Holders Manufacturer: Eaton 1/4" push-on terminal For AGC type fuses, 1/4" dia. by 1 1/4" long
Eaton Panel Mount Fuse Holder Category: Fuse Holders Manufacturer: Eaton For AGC type fuses For fuses 1/4" diameter by 1 1/4"long 3/16" quick disconnect terminals for connection Threaded mount
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel Category: Fuse Holders Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Weather-tight power distribution module (PDM) Rear terminal...
Eaton's Bussmann Series 15305-3-2-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Input Terminal Rating: 80A max.
Eaton's Bussmann Series 15305-4-0-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Current Rating: 30A max. output...
Eaton's Bussmann Series 15305-5-2-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Current Rating: 30A max./outlet Fits...
Eaton's Bussmann Series 15305-6-2-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Rear Terminal Mini Fuse and Relay Panel Fuse Type: MINI Fits either three 280 mini relays...
Eaton's Bussmann Series 15310-1-2 RTMR Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Current Rating: 30A per max. terminal...
Eaton's Bussmann Series 15404-2-0-1-0A RFRM Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Color: Black Voltage: Nominal 12VDC and 24VDC systems Holds 10 micro relays and up to 40 fuses/circuit breakers...
Eaton's Bussmann Series 15600-0620 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 6 Single internal buss configuration Output Current Rating: 20A max. per...
Eaton's Bussmann Series 15600-0621 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 6 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-0820 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 8 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-0821 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 8 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-1020 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 10 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-1021 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 10 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-12-21 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 12 Single internal buss configuration Output Current Rating: 30A max. per...
Eaton's Bussmann Series 15600-1220 Lightweight Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Materials: Black thermoplastic Number of Fuse Positions: 12 Single internal buss configuration Output Current Rating: 20A max. per...
Eaton's Bussmann Series 2487 ANN/ANL Fuse Holder Category: Fuse Holders Manufacturer: Eaton Compatible with high amp ANN fuses & ANL fuses Poles: (2) 5/16" Studs Heavy-duty build Features a solid...
Eaton's Bussmann Series 4164 Fuse Holder Category: Fuse Holders Manufacturer: Eaton Compatible with bolt-down ANN fuses & ANL fuses Voltage Rating: 80VDC, 125VAC Poles: (2) 5/16" studs Molded thermoplastic base...
Eaton's Bussmann Series B151-7150-20J Tall RTA Fuse Panel Cover Category: Fuse Holders Manufacturer: Eaton Component Type: Tall RTMR Cover Use when circuit breakers present in RTMR power distribution module Compatible...
Eaton's Bussmann Series B151-7168-2-J Tall Cover Category: Fuse Holders Manufacturer: Eaton Component Type: Tall RTMR Cover Use when circuit breakers present in RTMR fuse panel Compatible with the following: Cooper...
Eaton's Bussmann Series B151-7168-J Short Cover Category: Fuse Holders Manufacturer: Eaton Use when circuit breakers are absent from RTMR fuse panel Replacement cover for Cooper Bussmann 15303-1-2-3 RTMR Mini Fuse...
Eaton's Bussmann Series B151-7182-1 RFRM Fuse Panel Cover Category: Power Distribution Modules Manufacturer: Eaton Cover is required to make the following IP66 rated: Eaton's Bussmann Series 15401-2-0-1-0A RFRM Panel Eaton's...
Eaton's Bussmann Series FMG211 Hi-Amp AMG Fuse Holder Category: Fuse Holders Manufacturer: Eaton Color: Black Nuts included, 5/16" thread size 1/4" mounting hole Cover included Cables can be attached from...
Eaton's Bussmann Series HFB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HFB Series Use with 1/4" x 1-1/4" tube fuses Accepts #18 - #12 wire Temp. Rating: -40°F (-40...
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HHB Series Use with 1/4" x 7/8" to 1/4" x 1-1/4" tube fuses Accepts #16 to #12 wire...
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton In-line fuse holder accepts 1/4" dia. by 7/8", 1" or 1 1/4" long glass tube fuses Accepts #16...
Eaton's Bussmann Series LMG2-E-1-001 Fuse Holder Category: Fuse Blocks Manufacturer: Eaton LMG Series (a.k.a. Big Block ) Number of Positions: 2 Cover and busbar included Heavy duty power distribution module...
Eaton's Bussmann Series LMG3-E-1-001 Fuse Holder Category: Fuse Blocks Manufacturer: Eaton LMG Series (a.k.a. Big Block ) Number of Positions: 3 Cover and busbar included Heavy duty power distribution module...
Eaton's Bussmann Series LMG5-E-1-001 Fuse Holder Category: Fuse Blocks Manufacturer: Eaton LMG Series (a.k.a. Big Block ) Terminals: 5/16" - 18 Studs Number of Positions: 5 Cover and busbar included...
Eaton's Bussmann Series LMI1-E-0-0 Fuse Holder Category: Fuse Blocks Manufacturer: Eaton LMI Series Terminals: #10-24 stainless steel studs Number of Positions: 1 Red EPDM santoprene cover Use with LMI busbars...
Eaton's Bussmann Series MRBF Mounting Bar CFBAR1-250BP Category: Fuse Holders Manufacturer: Eaton Series: CBBF Stud Size: 1/4"-20 Mounting: 1/2" mounting hole Bolt-down design for high-vibration applications Black MRBF Cover and...
Eaton's Bussmann Series MRBF Mounting Bar CFBAR1-250SP Category: Fuse Holders Manufacturer: Eaton Series: CBBF Stud Size: 1/4"-20 Mounting: 3/8" mounting hole Bolt-down design for high-vibration applications Black MRBF Cover and...
Eaton's Bussmann Series MRBF Mounting Bar CFBAR1-M8XSP Category: Fuse Holders Manufacturer: Eaton Series: CBBF Stud Size: M8 Mounting: 3/8" mounting hole Bolt-down design for high-vibration applications Black MRBF Cover and...
Eaton's Bussmann Series MRBF Mounting Bar CFBAR2-250BP Category: Fuse Holders Manufacturer: Eaton Series: CBBF Stud: (2) 1/4"-20 studs Mounting: 1/2" mounting hole Bolt-down design for high-vibration applications Black MRBF Cover...
Eaton's Bussmann Series MRBF Mounting Bar CFBAR2-250SP Category: Fuse Holders Manufacturer: Eaton Series: CBBF Stud: (2) 1/4"-20 Studs Mounting: 3/8" mounting hole Bolt-down design for high-vibration applications Black MRBF Cover...
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton 3-position 225A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three,...
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three or four) industry...
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI4-AAAAC Category: Fuse Blocks Manufacturer: Eaton 4 position 425A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two,...
Egis Mobile Electric 901028 Inline ATO Fuse Holder Category: Fuse Holders Manufacturer: Egis Mobile Electric Fuse holder for ATO/ATC Fuse 18" Red Wire Leads Fuses sold separately
Fuse Holder Cover 46058, for Item 46041 Category: Fuse Holders To make a complete assembly, order the following components: 1 cap, 1 fuse holder body 38063, 2 terminals 31075, 2...
GEP Power Products FRH-A12 Compact 12-Way Sealed Fuse and Relay Holder Category: Power Distribution Modules Manufacturer: GEP Power Products Ideal solution for auxiliary and accessory add-on applications in harsh environments...
GEP Power Products FRH-A12 Compact 12-Way Sealed Fuse and Relay Holder Category: Power Distribution Modules Manufacturer: GEP Power Products Rugged and Harsh environment power distribution Terminal Rating: 20A Continuous, 30A...
GEP Power Products FRH-A12-CB-1 Side Mount Cover Category: Power Distribution Modules Manufacturer: GEP Power Products Rugged and Harsh Environment Power Distribution Cover Compatible with GEP 12-Way Sealed Fuse and Relay...
GEP Power Products FRH-A12-MB-C1 90 Degree Mounting Bracket for 12-24 way Fuse Holder Category: Power Distribution Modules Manufacturer: GEP Power Products Zinc steel design 90° Degree mounting bracket Cover not...
GEP Power Products FRH-A12-T, TPA for 12 & 24 way Sealed Fuse and Relay Holder Category: Power Distribution Modules Manufacturer: GEP Power Products TPAs hold the terminals firmly in the...
GEP Power Products FRH-A24 Compact 24-Way Sealed Fuse and Relay Holder Category: Power Distribution Modules Manufacturer: GEP Power Products Ideal solution for auxiliary and accessory add-on applications in harsh environments...
GEP Power Products FRH-A24-C, 24-Way Sealed Fuse and Relay Holder Cover Category: Power Distribution Modules Manufacturer: GEP Power Products Rugged and Harsh Environment Power Distribution Cover Compatible with GEP 24-Way...
GEP Power Products PTSR-T, TPA, used with Push-to-Seat Sealed Relay Holder Category: Power Distribution Modules Manufacturer: GEP Power Products Optional TPA for push-to-sealed relay holder #38555 Accepts any wire size,...
In-Line Fuse Holder 46000 for Glass Fuses Category: Fuse Holders 14 Ga. red GPT wire, 8" loop If you prefer to assembly the fuse holder yourself, loose piece parts can...
In-Line Fuse Holder 46002 for Glass Fuses Category: Fuse Holders Rated 20A at 250VDC 18" UL1015 wire, 14 Ga. red loop Accommodates any glass fuse 0.625" to 1.25" Additional springs...
Littelfuse 01520900U MAXI Fuse Cover Category: Fuse Holders Manufacturer: Littelfuse Cover for Maxi Fuse Block Holder 46011 MAXI fuse block holder provides an efficient installation method for MAXI fuses Recommended...
Littelfuse 01530002H MINI Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Easy crimp mini fuse holder For 20-16 Ga. wire To use: strip wires 3/4", insert the wire into fuse holder...
Littelfuse 04980900ZXT MIDI/AMI Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse -40°F (-40°C) to 257°F (125°C)
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°F to 185°F (-40°C to 85°C) Internally bussed allowing for high current power distribution AssureLatch™ yellow...
Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°C (-40°F) to +85°C (185 °F) Internally bussed allows for high current power distribution AssureLatch™ yellow...
Littelfuse 0FHA0001ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses GXL Black Wire Leads 4" x 2
Littelfuse 0FHA0002ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses Orange Leads: 4" x 2 Cover Stock No. 46019, sold separately
Littelfuse 0FHM0002ZXJ MINI In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for MINI fuses 12 Gauge orange GXL Wire, 4" leads
Littelfuse 0FHM0003ZXJB MINI In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Holder for mini automotive fuse 4" black 16 Ga. GXL wire leads Cover included Fuses sold separately
Littelfuse 155100-1 Fuse Body Category: Fuse Holders Manufacturer: Littelfuse Fuse body to create a glass fuse holder assembly 2 bodies required per assembly Complete assembly includes: 2 rivets 46009, 1...
Littelfuse 904-216-001 Fuse Rivet Category: Fuse Holders Manufacturer: Littelfuse Fuse rivet to create a glass fuse holder assembly. 2 Rivets required per assembly. Complete assembly includes: 2 rivets 46009, 2...
Littelfuse 9120-200 Fuse Spring Category: Fuse Holders Manufacturer: Littelfuse Fuse spring to create a glass fuse holder assembly 1 spring required per assembly Complete assembly includes: 2 rivets 46009, 2...
Littelfuse ATM MINI In-line Fuse Holder 0FHM0001HXGLO Category: Fuse Holders Manufacturer: LIttlefuse Clear in-line fuse holder for MINI fuses allows you to see when a fuse is blown Use with...
Littelfuse ATO/ATC In-line Fuse Holder FHAC0002ZXJ Category: Fuse Holders Manufacturer: Littelfuse Sealed fuse holder with cover for ATO/ATC and ATOF fuses 12 Ga. orange GPT wires, 4" leads
Littelfuse FHAC0001ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses Black GXL Wire Leads: 3.5" x 2
Littelfuse Flex-MEGA® Fuse Holder 02981028HXFC Category: Fuse Blocks Manufacturer: Littelfuse Mounting Method: Bolt Down -40°F (-40°C) - 257°F (125°C) Flexible Cover
Littelfuse Fuse Holder for MINI and JCASE Fuses BPDMA104HXF1 Category: Fuse Blocks Manufacturer: Littelfuse Sealed for harsh environments Gasket protects fuses from moisture and contamination One input powers four fuse...
Littelfuse MIDI Fuse Holder 04981038HXFC Category: Fuse Holders Recommended Std Torque: 3-5 Nm Operating temperature: -40°F (-40°C) to 257°F (125°C) Flexible Cover
Littelfuse OAFH0002Z ATO Stackable Panel Mount Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Ambient Temperature: -40°F (-40°C) to 185°F (85°C) Intended for use with 32VDC Autofuse fuses Wire: Stranded with...
Littelfuse ZCASE 2-Way Bus Bar & Stud Assembly 882-854 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post style battery terminal Assembly Place the battery terminal on the stud...
Littelfuse ZCASE 3-Way Bus Bar & Stud Assembly 882-853 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post-style battery terminal Assembly Place the battery terminal on the stud &
Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with...
Littlefuse FHJ10022G JCASE Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included 8 Ga. GXL wires, 4" leads For use with low-profile or standard JCASE fuses Standard thru-hole mounting Temp.
Littlefuse MEGA® Fuse Holders 02981001ZXT Category: Fuse Holders Manufacturer: Littelfuse Color: Black Nuts included, 5/16" thread size 1/4" mounting hole Cover included Cables can be attached from the front, side...
MAXI Fuse Holder 46022 Category: Fuse Holders Rated 80 amps max. 6 Ga. Tinned UL1015 red wire leads, 5" leads 32VDC fuse sold separately Polycarbonate material Splash proof cap included...
MINI Fuse Holder Assembly 46041 Category: Fuse Holders Complete assembly with holder and cover for mini automotive fuse 12 Ga. orange GXL wire, 10 leads Individual components available Two terminals...
MINI Tapper Fuse Tap 37065 Category: Fuse Holders Tapper clip allows you to tap into power at the fuse block 3/16" blade terminal
OptiFuse LPM-04B-1-16R MINI In-Line Fuse Holder Category: Fuse Holders Contacts: Tin-plated Brass LED warning light when fuse is opened Standard Wire Gauges: 16 Ga. Standard Wire Colors: Red Standard Body...
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse Fuse Holder accepts ATO/ATC type fuses 12 Ga. UL1015 yellow wire 4" wire leads Voltage Rating: 8-58VDC Fuses sold...
OptiFuse LPR-02B-14Y ATO / ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse 14 Ga. UL1015 wires, 4" leads Splashproof cap Use with ATOF/ATC automotive fuses
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse Fuse holder accepts ATO/ATC type fuses 16 Ga. UL1015 yellow wire 4" wire leads Voltage Rating: 8-58VDC Fuses sold...
OptiFuse LPR-02B-18R ATO / ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse 18 Ga. UL1015 wires, 4" leads Splashproof cap Use with blade type ATOF/ATC automotive fuses
OptiFuse LPR-03R-10R, ATO / ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse 10 Ga. UL1015 wires 12" loop Splashproof cap included -40°F (-40°C) to 221°F (105°C)
OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse Waterproof Operating Temperatures: -4°F (-20°C°) to 185°F (85°C) Wire Type: Tinned UL1015 Material: PVC Contacts: Tin-plated brass Wire...
OptiFuse LPX-02B-6B MAXI Fuse Holder Category: Fuse Holders 6 Ga. black wire leads Splash proof cap included
OptiFuse LPX-23B-08R-LOOP MAXI Fuse Holder Category: Fuse Holders Body: PVC Contacts: Brass Wire Color: Red Body Color: Black 12" loop
Sealed ATO / ATC Fuse Holder Assembly 46033 Category: Fuse Holders Complete assembly with body and cap Sealed, weather resistant with mounting tab on cap 12 Ga. GPT wire, 8"...
Sealed ATO / ATC Fuse Holder Assembly 46047 Category: Fuse Holders Complete assembly with body and cap Sealed, weather resistant with mounting tab on cap 12 Ga. GXL wire, 9"...
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Cover Sealed Mini Fuse Holder Cover Category: Fuse Holders Manufacturer: TE Connectivity Top cover seals the fuses to avoid water ingress inside the...
VTE, Inc. 751N8V00 T-Class Fuse Holder Cover, for PN 45584 Category: Fuse holders Manufacturer: VTE, Inc. Protects conductive areas from accidental shorts Complies with ABYC & USCG requirements Cost effective...
VTE, Inc. ANB740X1N14 ANN / ANL Fuse Holder Category: Fuse Holders Manufacturer: VTE, Inc. Base Material: Glass-Reinforced Nylon Base Material U.L. Ratin: 94 HM Base Color: Black Made in the...
VTE, Inc. TFB735N0N14 T-Class Fuse Holder Category: Fuse holders Manufacturer: VTE, Inc. Cost effective solution for securing Class T fuses and cabling (sold separately) Accommodates 225A to 400A Class T...