Waytek, Inc. Datasheets for Voltage Converters and Voltage Inverters
Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa).
Voltage Converters and Voltage Inverters: Learn more
| Product Name | Notes |
|---|---|
| Designed to provide 48V to 12V power conversion for heavy-duty applications, the 41040 DC/DC converter offers reliable system performance and flexibility. The converter uses two buck power stages in parallel. | |
| The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable... | |
| Eaton's Sure Power 12010C10 Converter Category: Converters & Equalizers Manufacturer: Eaton Ignition Turn On Reverse Voltage protection Over/low voltage protection 12VDC to 24VDC Power Conversion -40°F (-40°C) to 185°F (85°C)... | |
| Eaton's Sure Power 12040C10 Converter Category: Converter & Equalizers Manufacturer: Eaton Replaces Sure Power 12040C00 (Waytek 80118) Provides 12VDC to 24VDC power conversion for heavy duty applications Steps-up input voltage... | |
| Eaton's Sure Power 21030C10 Converter Category: Converters & Equalizers Manufacturer: Eaton Sure Power Converter - Replaces Sure Power 21030C00 (Waytek 80107) Provides 24VDC to 12VDC power conversion for heavy duty... | |
| Eaton's Sure Power 21060C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage... | |
| Eaton's Sure Power 21080C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage... | |
| Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage... | |
| Eaton's Sure Power 41020C10 Converter Category: Converters & Equalizers Manufacturer: Eaton Switched/Unswitched 12VDC output Ingress Protection: IP67 Shock and vibration resistant Rated SAE J1455 and SAE J1113 Operating Temperature: -40°F... | |
| Eaton's Sure Power 71030I Converter Category: Converters & Equalizers Manufacturer: Eaton Sure Power 71030l converter for adjusting voltages dual voltage battery systems Adjusts the input voltage in order to support... |