DSG-Canusa DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12" 22235

Description
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet
Description
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12"
22235
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12" 22235
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
  • DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Red
  • Size Diameter: 1.1
  • Approx. Min. Expanded I.D. inch: 1.10
  • Approx. Maximum Recovered: 0.35
  • Approx. Typical Wall Thickness: .120
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22235
Product Name DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers