DSG-Canusa DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 4201500BK0048

Description
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.500 Shrink ID: .750
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.500 Shrink ID: .750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink, 1 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
22124
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 22124
DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.500 Shrink ID: .750
  • DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1 1/2
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: 1.500
  • Shrink ID: .750
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22124
Product Name DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details