Techflex, Inc. Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving, 3", 50' Spool HWN3.00BK50

Description
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: /2" to 4" Cut with a hot knife to avoid fraying Weight Per 100 ft. 4.2 lbs.
Request a Quote Datasheet
Description
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: /2" to 4" Cut with a hot knife to avoid fraying Weight Per 100 ft. 4.2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving, 3
Chanhassen, MN, United States
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving, 3", 50' Spool
20354K
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving, 3", 50' Spool 20354K
Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: /2" to 4" Cut with a hot knife to avoid fraying Weight Per 100 ft. 4.2 lbs.
  • Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: /2" to 4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 100 ft. 4.2 lbs.
Supplier's Site Datasheet
Spiral Wrap, Expandable Sleeving - 1030-HWN3.00BK50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1030-HWN3.00BK50-ND
Spiral Wrap, Expandable Sleeving 1030-HWN3.00BK50-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 20354K 1030-HWN3.00BK50-ND
Product Name Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving, 3", 50' Spool Spiral Wrap, Expandable Sleeving
Sleeving Mesh / Braided Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details