DSG-Canusa DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool 4180625BK00R9

Description
DSG-Canusa 4180625BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft · Nominal I.D.: 5/8 quot; Expanded I.D.: .625quot; · Shrunk I.D.: .313quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet
Description
DSG-Canusa 4180625BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft · Nominal I.D.: 5/8 quot; Expanded I.D.: .625quot; · Shrunk I.D.: .313quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool - 22007F - Waytek, Inc.
Chanhassen, MN, United States
DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool
22007F
DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool 22007F
DSG-Canusa 4180625BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Temp rating: 221°F (105°C) to -22°F (-30°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft · Nominal I.D.: 5/8 quot; Expanded I.D.: .625quot; · Shrunk I.D.: .313quot; Recovered Wall Thickness: .025quot;
  • DSG-Canusa 4180625BK00R9 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards
  • UL and CSA Certified
  • Temp rating: 221°F (105°C) to -22°F (-30°C)
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 250 ft ·
  • Nominal I.D.: 5/8 quot;
  • Expanded I.D.: .625quot; ·
  • Shrunk I.D.: .313quot;
  • Recovered Wall Thickness: .025quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22007F
Product Name DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details