DSG-Canusa DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink, 1/2", 2:1, 48" 4200500CL0048

Description
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Expanded: .500quot; Shrink I.D.: .250quot; Recovered Wall thickness: .025quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Expanded: .500quot; Shrink I.D.: .250quot; Recovered Wall thickness: .025quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink, 1/2", 2:1, 48"
22308
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink, 1/2", 2:1, 48" 22308
DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 1 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Expanded: .500quot; Shrink I.D.: .250quot; Recovered Wall thickness: .025quot;
  • DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 1 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/2quot;
  • Expanded: .500quot;
  • Shrink I.D.: .250quot;
  • Recovered Wall thickness: .025quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22308
Product Name DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink, 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details