FTZ INDUSTRIES, INC.
29008-1.25B -- FTZ INDUSTRIES 29008-1.25B POLYOLEFIN CPA 100 3/8" DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1-1/4" LONG
FTZ Industries, Inc.
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
29008-1.25B
Description
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
1000 ea. per bag
Request a Quote
Email Supplier
Datasheet
Description
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
1000 ea. per bag
Request a Quote
Email Supplier
Datasheet
Suppliers
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
22564
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/8
Expanded I.D.: .375
Shrunk I.D.: .125
Recovered Wall Thickness: .055
Black
1000 ea. per bag
- FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 3/8
- Expanded I.D.: .375
- Shrunk I.D.: .125
- Recovered Wall Thickness: .055
- Black
- 1000 ea. per bag
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22564 |
|
Product Name
|
FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature
205 C (401 F)
View Details