3M Heat Shrink Boots, Caps HDBB-210-1-250

Description
Heat Shrink Boot, Transition - Breakout, 2:1 Black
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Breakout, 2:1 Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 3M155940-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M155940-ND
Heat Shrink Boots, Caps 3M155940-ND
Heat Shrink Boot, Transition - Breakout, 2:1 Black

Heat Shrink Boot, Transition - Breakout, 2:1 Black

Buy Now Datasheet
shrink tube - HDBB-210-1-250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
HDBB-210-1-250
shrink tube HDBB-210-1-250
Shrink Tube

Shrink Tube

Buy Now
3M™ HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot, 2-Way Outlet, (1.20
Chanhassen, MN, United States
3M™ HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot, 2-Way Outlet, (1.20"/0.60"
20261
3M™ HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot, 2-Way Outlet, (1.20"/0.60" 20261
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 2 Outer Diameter Before: 1.2" (30.5 mm) Outer Diameter After: 0.60" (15.2 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant
  • Internal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 2
  • Outer Diameter Before: 1.2" (30.5 mm)
  • Outer Diameter After: 0.60" (15.2 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3M155940-ND HDBB-210-1-250 20261
Product Name Heat Shrink Boots, Caps shrink tube 3M™ HDBB-210-1-250 Heat Shrinkable Cable Breakout Boot, 2-Way Outlet, (1.20"/0.60"
Material Polyolefin Polyolefin;

Polyolefin

Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details