FTZ INDUSTRIES, INC.
29008-1.25 -- FTZ INDUSTRIES 29008-1.25 POLYOLEFIN CPA 3/8" DUAL WALL ADHESIVE LINED HEAT SHRINK, 1-1/4" LONG
FTZ Industries, Inc.
FTZ Industries 29008-1.25 Polyolefin CPA 3/8" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long
29008-1.25
Description
FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Expanded I.D.: .375"
Shrunk I.D.: .125"
Recovered Wall Thickness: .055"
100 ea. per bag
Request a Quote
Email Supplier
Description
FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Expanded I.D.: .375"
Shrunk I.D.: .125"
Recovered Wall Thickness: .055"
100 ea. per bag
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29008-1.25 Polyolefin CPA 3/8" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long
22544
FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Expanded I.D.: .375"
Shrunk I.D.: .125"
Recovered Wall Thickness: .055"
100 ea. per bag
- FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive Lined: Internal melt-able sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Expanded I.D.: .375"
- Shrunk I.D.: .125"
- Recovered Wall Thickness: .055"
- 100 ea. per bag
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22544 |
|
Product Name
|
FTZ Industries 29008-1.25 Polyolefin CPA 3/8" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PVC
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details