3M 3M™ FP301-1/16-100' 1/16" Heat Shrink Tubing, 2:1, 100' Spool, Thin Wall, Black 7100025179

Description
3M FP301-1/16-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/16" Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet
Description
3M FP301-1/16-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/16" Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP301-1/16-100' 1/16
Chanhassen, MN, United States
3M™ FP301-1/16-100' 1/16" Heat Shrink Tubing, 2:1, 100' Spool, Thin Wall, Black
20256C
3M™ FP301-1/16-100' 1/16" Heat Shrink Tubing, 2:1, 100' Spool, Thin Wall, Black 20256C
3M FP301-1/16-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/16" Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
  • 3M FP301-1/16-100' Black Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Black
  • Length: 100'
  • Size: 1/16"
  • Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • Meets AS23053/5, Class 1 requirements
  • Expanded I.D.: .063"
  • Recovered I.D.: .031"
  • Recovered Wall Thickness: .017"
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C) for short periods
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • CSA Certified
  • Low temp. flexibility; no cracking up to 4 hours at -67F (-55C)
  • Resistance to corrosion, fungus and solvents
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20256C
Product Name 3M™ FP301-1/16-100' 1/16" Heat Shrink Tubing, 2:1, 100' Spool, Thin Wall, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-01-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details