3M 3M™ FP301-1/4-200' 1/4" Heat Shrink, 200' Spool, 2:1 Thin Wall, Black 7100054613

Description
3M FP301-1/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet
Description
3M FP301-1/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP301-1/4-200' 1/4
Chanhassen, MN, United States
3M™ FP301-1/4-200' 1/4" Heat Shrink, 200' Spool, 2:1 Thin Wall, Black
20262L
3M™ FP301-1/4-200' 1/4" Heat Shrink, 200' Spool, 2:1 Thin Wall, Black 20262L
3M FP301-1/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
  • 3M FP301-1/4-200' Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Black
  • Length: 200'
  • Size: 1/4 Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • Meets AS23053/5, Class 1 requirements
  • Expanded I.D.: .250"
  • Recovered I.D.: .125"
  • Recovered Wall Thickness: .025"
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C) for short periods
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • CSA Certified
  • Low temp. flexibility; no cracking up to 4 hours at -67F (-55C)
  • Resistance to corrosion, fungus and solvents
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20262L
Product Name 3M™ FP301-1/4-200' 1/4" Heat Shrink, 200' Spool, 2:1 Thin Wall, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details