DSG-Canusa DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink, 3/8", 2:1, 48" 4200375CL0048

Description
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets MIL-123053/5 Class 2 specs Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C) Nominal Size: 3/8quot; Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote
Description
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets MIL-123053/5 Class 2 specs Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C) Nominal Size: 3/8quot; Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink is a flexible, thin-walled heat shrink tubing designed for various applications, including electrical insulation of wire splices and terminals. It features a 2:1 shrink ratio and can operate continuously at temperatures ranging from -55°C to 135°C (-67°F to 275°F), with a minimum shrink temperature of 90°C (194°F). The tubing is flame retardant and resistant to common fluids and solvents, providing mechanical protection for terminal strain relief and wire bundling. The clear material meets MIL-123053/5 Class 2 specifications, making it suitable for automotive and industrial applications. The expanded internal diameter is 0.375 inches, and it shrinks to an internal diameter of 0.187 inches.

Datasheet Summary
Powered by GS/AI

The DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink is a flexible, thin-walled heat shrink tubing designed for various applications, including electrical insulation of wire splices and terminals. It features a 2:1 shrink ratio and can operate continuously at temperatures ranging from -55°C to 135°C (-67°F to 275°F), with a minimum shrink temperature of 90°C (194°F). The tubing is flame retardant and resistant to common fluids and solvents, providing mechanical protection for terminal strain relief and wire bundling. The clear material meets MIL-123053/5 Class 2 specifications, making it suitable for automotive and industrial applications. The expanded internal diameter is 0.375 inches, and it shrinks to an internal diameter of 0.187 inches.

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink, 3/8", 2:1, 48"
22306
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink, 3/8", 2:1, 48" 22306
DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets MIL-123053/5 Class 2 specs Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C) Nominal Size: 3/8quot; Expanded ID: .375quot; Shrink ID: .187quot;
  • DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Clear material meets MIL-123053/5 Class 2 specs
  • Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
  • Nominal Size: 3/8quot;
  • Expanded ID: .375quot;
  • Shrink ID: .187quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22306
Product Name DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink, 3/8", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/4-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details