Waytek, Inc. Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| ACT's Cable Tie Removal Tool allows you to remove cable ties and lacing without harming bundled items. Simply put, this tool cuts the ties, not the wires! The tool was... | |
| Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless... | |
| HellermannTyton's 110-05005 EVO cut cable tie cutting tool removes cable ties without damaging the cable insulation. Center the nose piece on the cable tie and squeeze the lever to cut... | |
| Impact-resistant and heat-stabilized UV-resistant cable tie built for performance in harsh environments and manufactured to prevent downtime due to replacing cracked and broken ties due to high impacts or extreme... | |
| Manufactured from heat-stabilized UV-resistant nylon and designed for impact resistance, ACT's heavy-duty screw mounts are ideal for securing heavy-duty cable ties for large and heavy bundles. ACT's have broad use... | |
| The Heavy Duty Screw Mount is impact-resistant and built from heat-stabilized UV-resistant nylon. Manufactured to support up to 250 lbs., this screw mount is designed for a 1/4" bolt. Providing... | |
| With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts,... | |
| Manufactured from nylon, the ACT AL-SM3-9-C screw mount features a deep cradle design to provide maximum support for larger bundles and tubing. The recessed screw hole provides ample splace, enabling... | |
| This adhesive backed cable tie mounting has two-hole mounting capability for sturdy, long-lasting durability. Screw and adhesive mount bases are a popular method to secure wires, hoses and cables. This... | |
| HellermannTyton T30RSF9C3 Push Mount Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton... | |
| 21003 All-Nylon Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. | |
| 21072 All-Nylon Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340"... | |
| 21400, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21401, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21402, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21403, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21404, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21405, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21406, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force... | |
| 21521 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Brown 7.56" cable tie Package of 100 cable ties Can be used for identification and marking, or to match product... | |
| 21522 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21523 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21524 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21525 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21526 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identificationand marking, or to match product colors Width: 0.187" Min Bundle... | |
| 21527 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21528 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21529 Nylon Cable Tie, Zip Tie Category: Colored Cable Ties Manufacturer: ACT 1,000 cable ties total 100 of the following colors: black, brown, red, orange, yellow, green, blue, purple, gray,... | |
| 21532 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min... | |
| 21533 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Neon orange 7" cable tie Package of 100 cable ties Can be used for identification and marking, or to match... | |
| 21534 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Neon yellow cable tie 7" Package of 100 cable ties Can be used for identification and marking, or to match... | |
| 21535 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Neon green 7" cable tie Package of 100 cable ties Can be used for identification and marking, or to match... | |
| 21601 Dual Loop Impact Resistant Cable Tie Category: Mounting Cable Ties Wraps two bundles with a single cable tie Provides separation between bundles to prevent abrasion or chafing Mounting hole... | |
| ACT AL-08-120-0-C Light Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. | |
| ACT AL-11-40-0-D Intermediate Cable Ties Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| ACT AL-11-40-9-D Intermediate Cable Ties Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .140 Most ties meet UL requirements Approx. Min. Bundle... | |
| ACT AL-13-150-DL-IT-30-L Dual Loop Impact Resistant Cable Tie Category: Mounting Cable Ties Manufacturer: ACT Wraps two bundles with a single cable tie Provides separation between bundles to prevent abrasion or... | |
| ACT AL-14-120-0-C Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most cable ties meet UL requirements -40°F (-40°C) to 185°F... | |
| ACT AL-14-120-9-C Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C)... | |
| ACT AL-14-50-MH-0-C Mounting Hole Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| ACT AL-24-120-0-L Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most cable ties meet UL requirements -40°F (-40°C) to 185°F... | |
| ACT AL-24-120-9-L Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C)... | |
| ACT AL-24-175-0-L Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. | |
| ACT AL-30-120-0-L Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C)... | |
| ACT AL-36-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width:... | |
| ACT AL-48-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width:... | |
| ACT AL-MP-1000-0-C-5M Cable Tie Mounting Base, 1", Adhesive, Black Manufacturer: ACT Cable Tie Mounting Bases Rubber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon material... | |
| ACT AL-MP-1000-9-C-5M Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: ACT Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable... | |
| ACT AL-MP-750-0-C-5M Cable Tie Mounting Base, 3/4", Adhesive, Black Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon material... | |
| ACT AL-MP-750-9-C-5M Cable Tie Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw Category: Cable Tie Mounting Bases Manufacturer: ACT Screw and adhesive mounting bases Popular method to secure wires,... | |
| ACT AL-MPA-1000-0-C-5M Cable Tie Mounting Base, 1", Acrylic Adhesive, Black Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon... | |
| ACT AL-MPA-750-0-C-5M Cable Tie Mounting Base, 3/4″, Acrylic Adhesive, Black Manufacturer: ACT Cable Tie Mounting Bases Rubber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon... | |
| ACT AL-MPA-750-9-C-5M Cable Tie Mounting Base, 3/4", Acrylic Adhesive, Natural Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon... | |
| ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. | |
| ACT AL-SM1-0-C Screw Mount, UV Resistant, #6 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. | |
| ACT AL-SM2-0-CScrew Mount, UV Resistant, 1/4" Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size:... | |
| ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. | |
| ACT AL-SM8-0-C Screw Mount, UV Resistant, #8 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. | |
| All-Nylon Mounting Hole Cable Ties 21032C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Mounting Hole Cable Ties 21032M Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Mounting Hole Cable Ties 21033C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Mounting Hole Cable Ties 21052C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Mounting Hole Cable Ties 21052M Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Mounting Hole Cable Ties 21053C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062"... | |
| All-Nylon Standard Cable Tie 21018M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21019C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21019M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21021C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .095" Most ties meet UL requirements Nylon 6/6 material... | |
| All-Nylon Standard Cable Tie 21021M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .095" Most ties meet UL requirements Nylon 6/6 material... | |
| All-Nylon Standard Cable Tie 21022C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21022M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21023M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21024C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21024M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21025C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21026C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21041C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21041M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21042C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21042M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21043C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21043M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21044C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21045C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. | |
| All-Nylon Standard Cable Tie 21046C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .180" Most ties meet UL requirements Approx. Min. Bundle... | |
| All-Nylon Standard Cable Tie 21073C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21073M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21074C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21075C Category: Standard Cable Ties Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21093C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21093M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21094C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062"... | |
| All-Nylon Standard Cable Tie 21095C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Nylon 6/6 material... | |
| All-Nylon Standard Cable Tie, Zip Tie, 21044M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle... | |
| Ancor 199285 Self-cutting Cable Tie Category: Self-cutting Cable Ties Integrated stainless steel blade Material: Nylon 6/6 Flammability Rating: V-2 32°F (0°C) to 185°F (85°C) Provides a clean, flush cut Approx. | |
| Cable Tie Mounting Base Essentra Plastics FTH-14S-01-M Category: Cable Tie Mounting Bases Manufacturer: Essentra Plastics Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way... | |
| Eclipse Tools CP-382 Cable Tie Tools Category: Cable Tie Tools Manufacturer: Eclipse Tools Series: Pro's Kit Neat, single stroke cut-off Adjustable tension control Easy to use economy cable tie tool... | |
| HellermannTyton 110-70083 EVO®7 Cable Tie Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Patent-pending tension/lock/cut TLC technology delivers a true flush cut for a safer installation with no protrusions to damage... | |
| HellermannTyton 111-12302 Wide Cable Ties Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Heavy-duty, polyamide 6.6 high-impact modified, heat & UC stabilized High resistance against UV rays UL 94 HB Wide... | |
| HellermannTyton 132-00010 Button Head Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Temperature: -40°F (-40°C) to 221°F (105°C) Approx. Width 0.22" Two-piece construction designed to mount the tie on a... | |
| HellermannTyton 150-77940 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.38" Mounting Hole: .252" - .280" Mount Length (L2): .460" Mount Length (L3): .50" Mount... | |
| HellermannTyton 151-01224 Hi Torque Heavy Duty Cable Tie Mount Category: Cable Tie Mounting Bases Extensively used by leading truck and trailer manufacturers for holding wires and hoses Heavy duty cable... | |
| HellermannTyton 151-02901 Bundling Clip Category: Cable Tie Mounts Manufacturer: HellermannTyton Fir Tree Push Mount Use either tape or cable tie to mount onto harness, then push into a hole on... | |
| HellermannTyton 156-00057 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.38" Mounting Hole: .256" - .276" Mount Length (L2): .460" Mount Length (L3): .750" Mount... | |
| HellermannTyton 156-00157 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.75" Mounting Hole: .252" - .280" Mount Length (L2): .460" Mount Length (L3): .540" Mount... | |
| HellermannTyton 156-00539 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the... | |
| HellermannTyton 156-00861 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the... | |
| HellermannTyton 156-00864 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the... | |
| HellermannTyton CTAM10C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. | |
| HellermannTyton CTAM20C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. | |
| HellermannTyton CTT20R0C2 4" Black Clamp Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other... | |
| HellermannTyton CTT60R0HSC2 8" Cable Tie Clamp Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other... | |
| HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized... | |
| HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized... | |
| HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Dual Swivel Saddle Mount, accomodate cable ties up to .5" wide Reduces abrasion or wear by keeping items... | |
| HellermannTyton HDM190HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty cable tie anchor mounting system Extensively used by leading truck and trailer manufactures for holding wires and hoses... | |
| HellermannTyton HDM250HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need... | |
| HellermannTyton HDM3120HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need... | |
| HellermannTyton IT18FL9L4 Identification Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Identification cable ties have an identification plate attached to a cable tie Combines the ease of using a cable tie... | |
| HellermannTyton MB3A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used... | |
| HellermannTyton MB3A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used... | |
| HellermannTyton MB4A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used... | |
| HellermannTyton MB5A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used... | |
| HellermannTyton MB5A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used... | |
| HellermannTyton MK9SST Cable Tie Tools Category: Cable Tie Tools Manufacturer: HellermannTyton Series: Mark 9 Neat, single stroke cut-off Adjustable tension control knob Use with stainless steel cable ties One-inch stroke... | |
| HellermannTyton RT40R0C2 Releasable Cable Tie Used for prototype work, where wires will be added or when a tie is needed for a temporary application. UL 94 V-2 -40°F (-40°C) to... | |
| HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty fir tree mount provides low insertion force and high extraction force High-impact heat stabilized black nylon Elevates... | |
| HellermannTyton SAM83HIRHSH1 Axial Oval Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Accepts ties from .18" to .50" wide Temperature Rating: -40°F (-40°C) to 230°F (110°C) Mount hole designed to fit... | |
| HellermannTyton T120I0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .3"... | |
| HellermannTyton T120L0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30"... | |
| HellermannTyton T120L9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30"... | |
| HellermannTyton T120R0K2 Heavy Duty Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. | |
| HellermannTyton T120R0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable Most ties meet UL requirements Operating temperature: -40°F (-40°C) to 185°F... | |
| HellermannTyton T120R9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30"... | |
| HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Stud mount cable tie High-impact UV-resistant nylon Mounts on a 1/4"- 20 threaded stud Approx Width 0.30" Simply... | |
| HellermannTyton T120S0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30"... | |
| HellermannTyton T120S9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30"... | |
| HellermannTyton T150L0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35"... | |
| HellermannTyton T150L9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35"... | |
| HellermannTyton T150M0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35"... | |
| HellermannTyton T150M9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Tie Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35"... | |
| HellermannTyton T150R0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35"... | |
| HellermannTyton T150XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35"... | |
| HellermannTyton T1810C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T1810C2 Width: 0.10" Bag of 100 Used for bundling and securing wire and cable Durable cable management solution Use... | |
| HellermannTyton T18I0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with... | |
| HellermannTyton T18L0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T18L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T18L9M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T18R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T18R0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T18R9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T18R9C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns... | |
| HellermannTyton T18R9M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T250I0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the... | |
| HellermannTyton T250L0X3 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the... | |
| HellermannTyton T250M0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the... | |
| HellermannTyton T250R0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the... | |
| HellermannTyton T250XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the... | |
| HellermannTyton T30R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T30XL0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T4010C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.15" T4010C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T4010M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T4010M4 Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use... | |
| HellermannTyton T40L0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T40L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T40R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Typically used for bundling/ securing wires and cables Inside serrations provide a strong hold on wire and cable bundles... | |
| HellermannTyton T40R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: .016" Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie... | |
| HellermannTyton T40R9c22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40R9c2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T50L0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T50L9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T50R0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50R0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T50R9C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50R9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable... | |
| HellermannTyton T50RSF9C2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Mounts into a panel or other sheet metal Ideal for holding harnesses and conduit UL 94 V-2 185°F... | |
| HellermannTyton T50RTM250HSC2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Fir tree push-mount cable ties Heat stabilized nylon 6/6 Push mount end for 0.25" - 0.28" mounting hole... | |
| Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15204 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15208 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel... | |
| Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 1000' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 1000 foot reel of cable tie strap, can be cut... | |
| Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 50' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 50 foot reel of cable tie strap, can be cut... | |
| Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Manufactured from marine-grade corrosion-resistant copper alloy Designed for... | |
| Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Tensioning tool with manual cutting Designed for use with... | |
| Thomas & Betts ERG50 Cable Tie Guns Category: Cable Tie Tools Manufacturer: Thomas & Betts Series: Ty-Rap® Weight: 8.5 ounces Quick tension adjustment at the front of the tool Ergonomically... | |
| Thomas & Betts TY232MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY234MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY23MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY242MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: .14" Stainless steel insert with steel grip molded in the head for an... | |
| Thomas & Betts TY244MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: 14.5" Bag of 1000 Stainless steel insert with steel grip molded in the... | |
| Thomas & Betts TY24MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY253MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY25MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY26M-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Bag of 1000 Width: .14" Stainless steel insert with steel grip molded in the... | |
| Thomas & Betts TY26MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: .14" Stainless steel insert with steel grip molded in the head for an... | |
| Thomas & Betts TY272MX-500 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an... | |
| Thomas & Betts TY275MX-500 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an... | |
| Thomas & Betts TY28MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY29MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts TY5232MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY5253MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY525MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie... | |
| Thomas & Betts TY5275MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts TY527MX-50 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts TY528MX-100 Ty-Rap® Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable... | |
| Thomas & Betts TY529MX-50 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable... | |
| Thomas & Betts XMNY-375-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Temperature... | |
| Thomas & Betts XMNY-625-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Does... | |
| Thomas & Betts XMNY-750-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Does... | |
| HellermannTyton 111-85871 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.75" Mounting Hole: .256" - .276" Mount Length (L2): .460" Mount Length (L3): .750" Mount... |