DSG-Canusa DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink, 1", 2:1, 48" 4201000BK0048

Description
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.000quot; Shrink ID: .500quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.000quot; Shrink ID: .500quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink, 1", 2:1, 48"
22116
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink, 1", 2:1, 48" 22116
DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: 1.000quot; Shrink ID: .500quot;
  • DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: 1.000quot;
  • Shrink ID: .500quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22116
Product Name DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink, 1", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing - QKY034B-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details