Techflex, Inc. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black F6W0.50BK

Description
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables
Request a Quote
Description
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap is designed for use in modern wiring harness applications. This product features a nominal size of 1/2" and comes in a 75 ft. length. The woven construction utilizes a blend of monofilament and multifilament polyester fibers, providing enhanced flexibility and abrasion resistance compared to traditional split convoluted or spiral wraps. The engineered overlap design ensures that wires and cables are protected without compromising flexibility. This wrap is suitable for easy installation over components, eliminating the need for disassembly during application. It is available in black and is part of a series that includes multiple sizes to accommodate various harness projects.

Datasheet Summary
Powered by GS/AI

Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap is designed for use in modern wiring harness applications. This product features a nominal size of 1/2" and comes in a 75 ft. length. The woven construction utilizes a blend of monofilament and multifilament polyester fibers, providing enhanced flexibility and abrasion resistance compared to traditional split convoluted or spiral wraps. The engineered overlap design ensures that wires and cables are protected without compromising flexibility. This wrap is suitable for easy installation over components, eliminating the need for disassembly during application. It is available in black and is part of a series that includes multiple sizes to accommodate various harness projects.

Suppliers

Company
Product
Description
Supplier Links
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2
Chanhassen, MN, United States
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black
20355
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black 20355
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables

F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies.

  • Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • High coverage
  • Easy installation
  • Cost effective
  • Improved flexibility compared to split convoluted or spiral wrap
  • Engineered overlap allows flexibility without exposing wires and cables
Supplier's Site Datasheet
1/2
Savage, MN, United States
1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
TECF6W0.50BK
1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black TECF6W0.50BK
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1/2 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Waytek, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number 20355 TECF6W0.50BK
Product Name Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1/2", 75 ft., Black 1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
Sleeving Mesh / Braided Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers