FTZ INDUSTRIES, INC.
29006-6 1/4" BLACK -- FTZ INDUSTRIES 29006-6 1/4" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1/4", 6" PIECES, 10 PER BAG, BLACK
FTZ Industries, Inc.
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 6" Pieces, 10 per bag, Black
29006-6 1/4" BLACK
Description
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
Request a Quote
Email Supplier
Datasheet
Description
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
Request a Quote
Email Supplier
Datasheet
Suppliers
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 6" Pieces, 10 per bag, Black
22253
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
- FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- 48 Lengths ship in a separate box
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1/4
- Expanded I.D.: .250
- Shrunk I.D.: .083
- Recovered Wall Thickness: .047
- Black
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22253 |
|
Product Name
|
FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 6" Pieces, 10 per bag, Black |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Mesh / Braided Sleeving
Operating Temperature
-20 to 150 C (-4 to 302 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Neoprene
Operating Temperature
-70 to 121 C (-94 to 250 F)
View Details