FTZ Industries, Inc. FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag 26006-1.25B

Description
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4
Chanhassen, MN, United States
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag
22524
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag 22524
FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
  • FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4
  • Expanded: .250
  • Shrink I.D.: .125
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22524
Product Name FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 052468-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details