DSG-CANUSA
5701000RD0048 -- DSG-CANUSA CPA 100 1000 RED POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1", 3:1, 48" STICK
DSG-Canusa
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" Stick
5701000RD0048
Description
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1
Shrink Ratio 3:1
Expanded ID: 1.000
Shrink ID: .333
Length: 48
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1
Shrink Ratio 3:1
Expanded ID: 1.000
Shrink ID: .333
Length: 48
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" Stick
22466
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1
Shrink Ratio 3:1
Expanded ID: 1.000
Shrink ID: .333
Length: 48
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
- DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Nominal Size: 1
- Shrink Ratio 3:1
- Expanded ID: 1.000
- Shrink ID: .333
- Length: 48
- Accommodates a variety of shapes and contours
- Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, automobile and telecommunications
- Internal adhesive melts when shrunk
- Shrinks to 1/3 the original size
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22466 |
|
Product Name
|
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" Stick |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Sleeving
Shrink Tubing
Material
Flexible Fluoropolymer
Operating Temperature
-65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details