Waytek, Inc. Datasheets for Double Sided and Transfer Tapes

Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more

Product Name Notes
3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used...
3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110­°C)...