FTZ Industries, Inc. FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 40 Per Bag 26002-6

Description
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
Request a Quote
Description
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink, 6
Chanhassen, MN, United States
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 40 Per Bag
22271
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 40 Per Bag 22271
FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
  • FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/16
  • Expanded: .063
  • Shrink I.D.: .031
  • Recovered Wall thickness: .017
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22271
Product Name FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 40 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Heat Shrink Tubing - 085193P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details