3M 3M™ FP301-1/16-1000' 1/16" Heat Shrink 1000' Spool, 2:1 Thin Wall, Black 7100029960

Description
3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet
Description
3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP301-1/16-1000' 1/16
Chanhassen, MN, United States
3M™ FP301-1/16-1000' 1/16" Heat Shrink 1000' Spool, 2:1 Thin Wall, Black
20256M
3M™ FP301-1/16-1000' 1/16" Heat Shrink 1000' Spool, 2:1 Thin Wall, Black 20256M
3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered Wall Thickness: .017" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • 3M FP301-1/16-1000' Black Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Black
  • Length: 1000'
  • Size: 1/16 Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • SAE-AMS-DTL-23053/5, Class 1 Class 2
  • Expanded I.D.: .063"
  • Recovered I.D.: .031"
  • Recovered Wall Thickness: .017"
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Max Operating Temp (Period): 572°F (300°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C)
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20256M
Product Name 3M™ FP301-1/16-1000' 1/16" Heat Shrink 1000' Spool, 2:1 Thin Wall, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-06-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details