Waytek, Inc. Datasheets for Grommets
Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more
| Product Name | Notes |
|---|---|
| 24502 Rubber Grommet, 1/4 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .125" Panel Hole Size: .250" Max. Panel Thickness:... | |
| 24506 Rubber Grommet, 3/8" Panel Hole Size Category: Grommets Manufacturer: Waytek Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .250" Panel Hole Size: .375" Max. | |
| 24507 Rubber Grommet, 3/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .250" Panel Hole Size: .375" Max. Panel Thickness:... | |
| 24509 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .313" Panel Hole Size: .438" Max. Panel Thickness:... | |
| 24510 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .313" Panel Hole Size: .438" Max. Panel Thickness:... | |
| 24511 Rubber Grommet, 5/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .625" Max. Panel Thickness:... | |
| 24512 Rubber Grommet, 1/2" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .500" Max. Panel Thickness:... | |
| 24513 Rubber Grommet, 11/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .438" Panel Hole Size: .688" Max. Panel Thickness:... | |
| 24514 Rubber Grommet, 13/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .500" Panel Hole Size: .813" Max. Panel Thickness:... | |
| 24515 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .500" Panel Hole Size: 1.250" Max. Panel... | |
| 24516 Rubber Grommet, 3/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .500" Panel Hole Size: .750" Max. Panel Thickness:... | |
| 24517 Rubber Grommet, 13/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .563" Panel Hole Size: .813" Max. Panel Thickness:... | |
| 24518 Rubber Grommet, 7/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .625" Panel Hole Size: .875" Max. Panel Thickness:... | |
| 24519 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .625" Panel Hole Size: 1.250" Max. Panel... | |
| 24520 Rubber Grommet, 1 1/16" Panel Hole Size Category: Grommets Manufacturer: Waytek Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .750" Panel Hole Size: .063"... | |
| 24521 Rubber Grommet, 1 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .750" Panel Hole Size: .063" Max. Panel... | |
| 24522 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .875" Panel Hole Size: 1.250" Max. Panel... | |
| 24523 Rubber Grommet, 5/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness:... | |
| 24524 Rubber Grommet, 5/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness:... | |
| 2 Flush Mount Rough Grommet Clearance/Marker Light 47712 Category: Clearance/Marker Lights Use with red and amber 2 sealed round LED clearance/marker lights | |
| 24500 Rubber Grommet, 5/16 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness:... | |
| 24505 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Manufacturer: Waytek Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .25" Panel Hole Size: .438" Max. | |
| Anderson Power 5663-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 6 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts... | |
| Anderson Power 5687-BK Powerpole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 1 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts... | |
| Anderson Power 5910-BK Multipole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 12-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller... | |
| Anderson Power 5912-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Bushing Gauge (Ga.): 8-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping... | |
| Anderson Power 5913-BK Multipole Reducing Bushings Category: Anderson Connectors Manufacturer: Anderson Power Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for... | |
| Anderson Power 5918-BK Multipole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 2/0 Reducing bushings for SB® 350 connectors assure proper fit when crimping contacts... | |
| Grote 91740-3 Stop-Tail-Turn LED Light Grommets Category: Stop-Tail-Turn Lights Manufacturer: Grote Series: US 40 Material: Rubber Use with: Grote 53252-3 Red SuperNova Stop-Tail-Turn Light Grote 53253-3 Amber SuperNova Stop-Tail-Turn Light... | |
| Grote 92420-3 Rubber Mounting Grommets Category: Mounting Brackets Manufacturer: Grote Series: US 60 Material: Rubber | |
| Heyco 2000 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2030 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2053 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2073 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Mounting Accessory Grommet for 4 Round Light 47722 Category: Stop-Tail-Turn Lights Use with red 4" sealed round stop tail turn lights Use pigtail 47723 and bracket 47724 | |
| VTE, Inc. 7B5051N02W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 500A @ 12 VDC 4/0 Ga. terminal lugs boot and gasket included 1/4" max. panel Base material: Glass-reinforced... | |
| VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94... | |
| Heyco 2096 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2126 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2140 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2198 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2210 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2240 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2300 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... | |
| Heyco 2400 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35... |