FTZ INDUSTRIES, INC.
21206-6 -- FTZ INDUSTRIES 21206-6 EXTRA HEAVY-DUTY HEAT SHRINK KIT, REFILL PACKAGE, 5 PIECES PER BAG, .750", BLACK
FTZ Industries, Inc.
FTZ Industries 21206-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 5 pieces per bag, .750", Black
21206-6
Description
FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .750 Nominal Size
Material: Polyolefin
Color: Black
5 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Description
FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .750 Nominal Size
Material: Polyolefin
Color: Black
5 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Suppliers
FTZ Industries 21206-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 5 pieces per bag, .750", Black
22295
FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .750 Nominal Size
Material: Polyolefin
Color: Black
5 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
- FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package
- Category: Heat Shrink
- Nominal Size: .750 Nominal Size
- Material: Polyolefin
- Color: Black
- 5 pieces per bag
- Shrink Ratio: 3:1
- Component Type: Refill Pack
- Length: 6 Length
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22295 |
|
Product Name
|
FTZ Industries 21206-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 5 pieces per bag, .750", Black |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details