3M 3M™ EPS-300 Heat Shrink Tubing, 3/4", Black, 48" Length, 3:1 Shrink Ratio 7000133617

Description
3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .750" Shrunk I.D.: .250" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
Request a Quote Datasheet
Description
3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .750" Shrunk I.D.: .250" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ EPS-300 Heat Shrink Tubing, 3/4
Chanhassen, MN, United States
3M™ EPS-300 Heat Shrink Tubing, 3/4", Black, 48" Length, 3:1 Shrink Ratio
22017
3M™ EPS-300 Heat Shrink Tubing, 3/4", Black, 48" Length, 3:1 Shrink Ratio 22017
3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .750" Shrunk I.D.: .250" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
  • 3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Temp rating: 230°F (110°C) to -67°F (-55°C)
  • Shrink temperature: 250°F (121°C)
  • Expanded I.D.: .750"
  • Shrunk I.D.: .250"
  • Flame retardant
  • Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
  • Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
  • MIL-DTL-23053/4, Class 3
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22017
Product Name 3M™ EPS-300 Heat Shrink Tubing, 3/4", Black, 48" Length, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Tubing - 2672326 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details