Waytek, Inc. Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-012 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC... | |
| Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC... | |
| Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC... | |
| Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC... | |
| Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC... | |
| AFC Cable Systems 0993-10-GY Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| AFC Cable Systems 940-016P Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| AFC Cable Systems 940-026P Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| AFC Cable Systems NMLT-100KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| AFC Cable Systems NMLT-50KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| AFC Cable Systems NMLT-75KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor... | |
| Heyco 8431 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor useMeets UL... | |
| Heyco 8432 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor use Meets... | |
| Heyco 8433 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor use Meets... | |
| Vinyl Tubing 20222F Category: Tubing & Conduit 250 ft Spool Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal... | |
| Vinyl Tubing 20223C Category: Tubing & Conduit 100 ft Spool Nominal Size: 3/16" (#5) Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C)... | |
| Vinyl Tubing 20223M Category: Tubing & Conduit 1000 ft Spool Nominal Size: 3/16" (#5) Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C)... | |
| Vinyl Tubing 20224C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1/4 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) -... | |
| Vinyl Tubing 20224M Category: Tubing & Conduit 1000 ft Spool Nominal Size: 1/4 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20225C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) -... | |
| Vinyl Tubing 20225H Category: Tubing & Conduit 500 ft Spool Nominal Size: 5/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20226C Category: Tubing & Conduit 100 ft Spool Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) -... | |
| Vinyl Tubing 20226H Category: Tubing & Conduit Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal... | |
| Vinyl Tubing 20227C Category: Tubing & Conduit 100 ft Spool Nominal Size: 7/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20227H Category: Tubing & Conduit 500 ft Spool Nominal Size: 7/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20228C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20228H Category: Tubing & Conduit 500 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) -... | |
| Vinyl Tubing 20229C Category: Tubing & Conduit 100 ft Spool Nominal Size: 9/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20230C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20230F Category: Tubing & Conduit 250 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal... | |
| Vinyl Tubing 20236C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1 " Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F(-20°C) -... |