TE Connectivity TE-Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter .5" CES-1R

Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 0.5" (12.7mm) Recovered Inside Diameter (Max): 0.28" (7.11mm) Drill Size: 1" (25.40mm) Cable Diameter Range: .29-.43" (7.36-10.92mm) Maximum Inside Diameter: .75" (18.8mm)
Request a Quote
Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 0.5" (12.7mm) Recovered Inside Diameter (Max): 0.28" (7.11mm) Drill Size: 1" (25.40mm) Cable Diameter Range: .29-.43" (7.36-10.92mm) Maximum Inside Diameter: .75" (18.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE-Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter .5
Chanhassen, MN, United States
TE-Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter .5"
86002
TE-Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter .5" 86002
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 0.5" (12.7mm) Recovered Inside Diameter (Max): 0.28" (7.11mm) Drill Size: 1" (25.40mm) Cable Diameter Range: .29-.43" (7.36-10.92mm) Maximum Inside Diameter: .75" (18.8mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): 0.5" (12.7mm)
  • Recovered Inside Diameter (Max): 0.28" (7.11mm)
  • Drill Size: 1" (25.40mm)
  • Cable Diameter Range: .29-.43" (7.36-10.92mm)
  • Maximum Inside Diameter: .75" (18.8mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 86002
Product Name TE-Raychem CES-1R Right Angle Heat Shrinkable Cable Entry Seal, Inside Diameter .5"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers