DSG-Canusa DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink, 1", 3:1, 48" Stick 5551000RD0048

Description
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink, 1", 3:1, 48" Stick
22708
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink, 1", 3:1, 48" Stick 22708
DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
  • DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Highly flame retardant
  • High shrink ratio allows for coverage of irregularly shaped connectors and components
  • Resistant to water, moisture, and other contaminants
  • Shrink I.D.: .5"
  • Expanded I.D.: 1"
  • Flame retardant
  • Temperature rating: 257°F (125°C) to -67°F (-55°C)
  • Shrink temperature: 248°F (120°C)
  • Series: CPA 300
  • UL 224 125C – UL file # E63390
  • CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000
  • QPL SAE AS23053/4, Class 3
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22708
Product Name DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink, 1", 3:1, 48" Stick
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details