FTZ Industries, Inc. FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag 26006-1.25

Description
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4
Chanhassen, MN, United States
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag
22504
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag 22504
FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
  • FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4
  • Expanded: .250
  • Shrink I.D.: .125
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22504
Product Name FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2887450 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details