Techflex, Inc. Techflex PTN1.25BK-250 Standard Expandable Sleeving, 1-1/4", 250' Spool, Black PTN1.25BK-250

Description
Techflex PTN1.25BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
Request a Quote Datasheet
Description
Techflex PTN1.25BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN1.25BK-250 Standard Expandable Sleeving, 1-1/4
Chanhassen, MN, United States
Techflex PTN1.25BK-250 Standard Expandable Sleeving, 1-1/4", 250' Spool, Black
20304F
Techflex PTN1.25BK-250 Standard Expandable Sleeving, 1-1/4", 250' Spool, Black 20304F
Techflex PTN1.25BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
  • Techflex PTN1.25BK-250 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 3/4" to 1 3/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 16 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20304F
Product Name Techflex PTN1.25BK-250 Standard Expandable Sleeving, 1-1/4", 250' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details